location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bort Check ‘Bort’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BHG-2000L-K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98291582
Category:
Device like a poweful hairdryer which produces heat and blows the air out. Heat guns operating at different temperatures and with different airflows can be used to strip paint, shrink heat shrink tubing, shrink film, and shrink wrap packaging, dry out damp wood, bend and weld plastic, soften adhesives, and thaw frozen pipes.
Heat Guns Check ‘Bort’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bort: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2020 14:27:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in display LCD
  • - 480 l/min
  • - 600 °C
  • - Number of temperature settings: 2
  • - Power source: AC 2000 W
  • - Black, Blue
Long product name Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue :
The short editorial description of Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue

480l/min, 2000W, Temperature regulation, 80 - 600°C, LCD, 0.85kg
More>>>
Short summary description Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue:
This short summary of the Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bort BHG-2000L-K, LCD, Black, Blue, 480 l/min, 600 °C, 80 °C, AC

Long summary description Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue:
This is an auto-generated long summary of Bort BHG-2000L-K 480 l/min 600 °C 2000 W Black, Blue based on the first three specs of the first five spec groups.

Bort BHG-2000L-K. Display type: LCD, Product color: Black, Blue. Maximum airflow: 480 l/min, Working temperature (max): 600 °C, Working temperature (min): 80 °C. Power source: AC, Input power: 2000 W. Weight: 30 oz (850 g)